DIODES Incorporated 200V 60MA SOT23 MOSFET Transistor ZVN3320FTA

Description
MOSFET N-CH 200V 60MA SOT23-3 Product overview: ZVN3320FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 60MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3320FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 60MA SOT23-3 Product overview: ZVN3320FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 60MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3320FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 60MA SOT23 MOSFET Transistor
278-ZVN3320FTA
200V 60MA SOT23 MOSFET Transistor 278-ZVN3320FTA
MOSFET N-CH 200V 60MA SOT23-3 Product overview: ZVN3320FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 60MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3320FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 60MA SOT23-3 Product overview: ZVN3320FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 60MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3320FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN3320FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3320FCT-ND
Single FETs, MOSFETs ZVN3320FCT-ND
N-Channel 200V 60mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 200V 60mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3320FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3320FTR-ND
Single FETs, MOSFETs ZVN3320FTR-ND
N-Channel 200V 60mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 200V 60mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3320FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3320FDKR-ND
Single FETs, MOSFETs ZVN3320FDKR-ND
N-Channel 200V 60mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 200V 60mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3320FTA - 036837-ZVN3320FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3320FTA
036837-ZVN3320FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3320FTA 036837-ZVN3320FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036837-ZVN3320FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Family Name: ZVN3320F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 60mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 100mA, 10V Alternative Parts (Cross-Reference): ZVN3320F; ZVN3320FTC ; Introduction Date: September 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036837-ZVN3320FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Family Name: ZVN3320F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 60mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 45pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 Ohm @ 100mA, 10V
Alternative Parts (Cross-Reference): ZVN3320F; ZVN3320FTC ;
Introduction Date: September 19, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Channel, 200V, 0.06A, Sot23; Channel Type Diodes Inc. - 65T9544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 0.06A, Sot23; Channel Type Diodes Inc.
65T9544
Mosfet, N Channel, 200V, 0.06A, Sot23; Channel Type Diodes Inc. 65T9544
MOSFET, N CHANNEL, 200V, 0.06A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:60mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 0.06A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:60mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN3320FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN3320FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN3320FTA
MOSFET N-CH 200V 60MA SOT23-3

MOSFET N-CH 200V 60MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 200V

MOSFET N-Chnl 200V

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3320FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN3320FTA
Single FETs, MOSFETs ZVN3320FTA
MOSFET N-CH 200V 60MA SOT23-3

MOSFET N-CH 200V 60MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZVN3320FTA ZVN3320FCT-ND 036837-ZVN3320FTA 65T9544 ZVN3320FTA ZVN3320FTA ZVN3320FTA
Product Name 200V 60MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3320FTA Mosfet, N Channel, 200V, 0.06A, Sot23; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts
Transconductance 7.50E-5 kS
PD 330 milliwatts 330 milliwatts 330 milliwatts
Unlock Full Specs
to access all available technical data