DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3310FTA ZVN3310FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036836-ZVN3310FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 40pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036836-ZVN3310FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 40pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3310FTA - 036836-ZVN3310FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3310FTA
036836-ZVN3310FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3310FTA 036836-ZVN3310FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036836-ZVN3310FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 40pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036836-ZVN3310FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 40pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 100MA SOT23 MOSFET Transistor
278-ZVN3310FTA
100V 100MA SOT23 MOSFET Transistor 278-ZVN3310FTA
MOSFET N-CH 100V 100MA SOT23-3 Product overview: ZVN3310FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3310FTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 100MA SOT23-3 Product overview: ZVN3310FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN3310FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN3310FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3310FTR-ND
Single FETs, MOSFETs ZVN3310FTR-ND
N-Channel 100V 100mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 100mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3310FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3310FDKR-ND
Single FETs, MOSFETs ZVN3310FDKR-ND
N-Channel 100V 100mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 100mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - ZVN3310FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN3310FCT-ND
Single FETs, MOSFETs ZVN3310FCT-ND
N-Channel 100V 100mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 100mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chnl 100 V

MOSFET N-Chnl 100 V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZVN3310FTA
Triode/MOS Tube/Transistor >> MOSFETs ZVN3310FTA
100V 100mA 330mW 10Ω@10V,500mA 2.4V@1mA N Channel SOT-23 MOSFETs ROHS

100V 100mA 330mW 10Ω@10V,500mA 2.4V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN3310FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVN3310FTA
Single FETs, MOSFETs ZVN3310FTA
MOSFET N-CH 100V 100MA SOT23-3

MOSFET N-CH 100V 100MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN3310FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN3310FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN3310FTA
MOSFET N-CH 100V 100MA SOT23-3

MOSFET N-CH 100V 100MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 036836-ZVN3310FTA 278-ZVN3310FTA ZVN3310FTR-ND ZVN3310FTA ZVN3310FTA ZVN3310FTA ZVN3310FTA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN3310FTA 100V 100MA SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 330 milliwatts 330 milliwatts 330 milliwatts 330 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details