DIODES Incorporated N Channel Mosfet, 100V, 100Ma, Sot-23; Channel Type Diodes Inc. ZVN3310F

Description
N CHANNEL MOSFET, 100V, 100mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 100V, 100mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 100V, 100Ma, Sot-23; Channel Type Diodes Inc. - 98K4103 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 100Ma, Sot-23; Channel Type Diodes Inc.
98K4103
N Channel Mosfet, 100V, 100Ma, Sot-23; Channel Type Diodes Inc. 98K4103
N CHANNEL MOSFET, 100V, 100mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 100mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 98K4103
Product Name N Channel Mosfet, 100V, 100Ma, Sot-23; Channel Type Diodes Inc.
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers
MOSFETs - 1223278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
N-channel 40 V, 0.97 mOhm, Standard level MOSFET in LFPAK56 - BUK7Y1R0-40NX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 320000 milliamps
View Details
2 suppliers