N CHANNEL MOSFET, 60V, 150mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVN3306F | 98K4101 |
| Product Name | Transistors | N Channel Mosfet, 60V, 150Ma Sot-23; Channel Type Diodes Inc. |
| Polarity | N-Channel |