DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120ASTOA ZVN2120ASTOA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904360-ZVN2120ASTOA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 180mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904360-ZVN2120ASTOA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 180mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZVN2120A is an N-channel enhancement mode vertical DMOS FET designed for general-purpose switching applications. It is packaged in an E-Line (TO-92 compatible) case and rated for a drain-source voltage of 200 V, with a continuous drain current of 180 mA at 25°C ambient temperature. The device dissipates up to 700 mW and operates over a junction and storage temperature range of -55°C to +150°C. Its on-state drain-source resistance is 10 Ω at 10 V gate-source voltage and 250 mA drain current. The gate-source threshold voltage ranges from 1 V to 3 V. The part is obsolete, with ZVN0124A as the recommended alternative.

Datasheet Summary
Powered by GS/AI

The ZVN2120A is an N-channel enhancement mode vertical DMOS FET designed for general-purpose switching applications. It is packaged in an E-Line (TO-92 compatible) case and rated for a drain-source voltage of 200 V, with a continuous drain current of 180 mA at 25°C ambient temperature. The device dissipates up to 700 mW and operates over a junction and storage temperature range of -55°C to +150°C. Its on-state drain-source resistance is 10 Ω at 10 V gate-source voltage and 250 mA drain current. The gate-source threshold voltage ranges from 1 V to 3 V. The part is obsolete, with ZVN0124A as the recommended alternative.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120ASTOA - 904360-ZVN2120ASTOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120ASTOA
904360-ZVN2120ASTOA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120ASTOA 904360-ZVN2120ASTOA
Manufacturer: Diodes Incorporated Win Source Part Number: 904360-ZVN2120ASTOA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 180mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible) Package: Reel - TR Package: E-Line-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 904360-ZVN2120ASTOA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 180mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)
Package: Reel - TR
Package: E-Line-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 904360-ZVN2120ASTOA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2120ASTOA
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers
N-channel 100V, 1.04mΩ, Standard Level MOSFET in CCPAK1212i - BUK7T1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110ESAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers