DIODES Incorporated Mosfet, N, Logic, Sot-223; Channel Type Diodes Inc. ZVN2110G

Description
MOSFET, N, LOGIC, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Product Range:-RoHS Compliant: Yes
Description
MOSFET, N, LOGIC, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N, Logic, Sot-223; Channel Type Diodes Inc. - 83K1665 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, Logic, Sot-223; Channel Type Diodes Inc.
83K1665
Mosfet, N, Logic, Sot-223; Channel Type Diodes Inc. 83K1665
MOSFET, N, LOGIC, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Product Range:-RoHS Compliant: Yes

MOSFET, N, LOGIC, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 83K1665
Product Name Mosfet, N, Logic, Sot-223; Channel Type Diodes Inc.
IDSS 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 1727-5252-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers