N-Channel 100V 320mA (Ta) 700mW (Ta) Through Hole TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 123417-ZVN2110A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 320mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 75pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 320MA TO92-3 Product overview: ZVN2110A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2110A can be used for catalog matching and distributor lookup.
N CHANNEL DMOS FET, 100V, 320mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:320mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
TO-92 MOSFETs ROHS
MOSFET N-CH 100V 320MA TO92-3
MOSFET N-CH 100V 320MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVN2110A-ND | 123417-ZVN2110A | 278-ZVN2110A | 98K4100 | ZVN2110A | ZVN2110A | ZVN2110A | ZVN2110A |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2110A | 100V 320MA MOSFET Transistor | N Channel Dmos Fet, 100V, 320Ma, To-92; Channel Type Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | Bulk | TO-3; TO-92 | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |