DIODES Incorporated Mosfet, N, Sot-223; Channel Type Diodes Inc. ZVN2106G

Description
MOSFET, N, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:2W RoHS Compliant: Yes
Description
MOSFET, N, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:2W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N, Sot-223; Channel Type Diodes Inc. - 26M5002 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, Sot-223; Channel Type Diodes Inc.
26M5002
Mosfet, N, Sot-223; Channel Type Diodes Inc. 26M5002
MOSFET, N, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:2W RoHS Compliant: Yes

MOSFET, N, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:700mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; Power Dissipation:2W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26M5002
Product Name Mosfet, N, Sot-223; Channel Type Diodes Inc.
IDSS 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM2726M - 1053309-LM2726M - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 8-SOIC
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1013791-BUK7E1R9-40E,127 - Win Source Electronics
Specs
Polarity N-Channel
PD 324000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
3 suppliers
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers