Manufacturer: Diodes Incorporated
Win Source Part Number: 1120297-ZVN2106A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 75pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 450MA TO92-3 Product overview: ZVN2106A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN2106A can be used for catalog matching and distributor lookup.
N-Channel 60V 450mA (Ta) 700mW (Ta) Through Hole TO-92
60V 450mA 2Ω@10V,1A 700mW 2.4V@1mA N Channel TO-92-3 MOSFETs ROHS
MOSFET N-CH 60V 450MA TO92-3
N CHANNEL MOSFET, 60V, 450mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:450mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
MOSFET N-CH 60V 450MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1120297-ZVN2106A | 278-ZVN2106A | ZVN2106A-ND | ZVN2106A | ZVN2106A | 85K9988 | ZVN2106A | ZVN2106A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN2106A | 60V 450MA MOSFET Transistor | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 60V, 450Ma, To-92; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | 60 volts | ||||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | 700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |