MOSFET N-CH 90V 10MA E-LINE Product overview: ZVN1409ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 10MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 10MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN1409ASTOA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 136825-ZVN1409ASTOA
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 90V
Continuous Drain Current at 25°C: 10mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 100μA
Max Input Capacitance: 6.5pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 Ohm @ 5mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
N-Channel 90V 10mA (Ta) 625mW (Ta) Through Hole E-Line (TO-92 compatible)
MOSFET N-CH 90V 10MA E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-ZVN1409ASTOA | 136825-ZVN1409ASTOA | ZVN1409ASTOA-ND | ZVN1409ASTOA |
| Product Name | 90V 10MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN1409ASTOA | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 625 milliwatts | 625 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 |