DIODES Incorporated 450V 90MA MOSFET Transistor ZVN0545ASTZ

Description
MOSFET N-CH 450V 90MA E-LINE Product overview: ZVN0545ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 90MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 90MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0545ASTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 450V 90MA E-LINE Product overview: ZVN0545ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 90MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 90MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0545ASTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 90MA MOSFET Transistor
278-ZVN0545ASTZ
450V 90MA MOSFET Transistor 278-ZVN0545ASTZ
MOSFET N-CH 450V 90MA E-LINE Product overview: ZVN0545ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 90MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 90MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0545ASTZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 90MA E-LINE Product overview: ZVN0545ASTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 90MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 90MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0545ASTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ZVN0545ASTZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVN0545ASTZ-ND
Single FETs, MOSFETs ZVN0545ASTZ-ND
N-Channel 450V 90mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

N-Channel 450V 90mA (Ta) 700mW (Ta) Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545ASTZ - 1120296-ZVN0545ASTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545ASTZ
1120296-ZVN0545ASTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545ASTZ 1120296-ZVN0545ASTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 1120296-ZVN0545ASTZ Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 90mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120296-ZVN0545ASTZ
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 90mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 70pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVN0545ASTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVN0545ASTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVN0545ASTZ
MOSFET N-CH 450V 90MA E-LINE

MOSFET N-CH 450V 90MA E-LINE

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chnl 450V

MOSFET N-Chnl 450V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ZVN0545ASTZ ZVN0545ASTZ-ND 1120296-ZVN0545ASTZ ZVN0545ASTZ ZVN0545ASTZ
Product Name 450V 90MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0545ASTZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 450 volts 450 volts
PD 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products