DIODES Incorporated 240V 0.16A MOSFET Transistor ZVN0124ASTOA

Description
MOSFET N-CH 240V 0.16A TO92-3 Product overview: ZVN0124ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN0124ASTOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 240V 0.16A TO92-3 Product overview: ZVN0124ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN0124ASTOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 0.16A MOSFET Transistor
285-ZVN0124ASTOA
240V 0.16A MOSFET Transistor 285-ZVN0124ASTOA
MOSFET N-CH 240V 0.16A TO92-3 Product overview: ZVN0124ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN0124ASTOA can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 0.16A TO92-3 Product overview: ZVN0124ASTOA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN0124ASTOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0124ASTOA - 1120293-ZVN0124ASTOA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0124ASTOA
1120293-ZVN0124ASTOA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0124ASTOA 1120293-ZVN0124ASTOA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120293-ZVN0124ASTOA Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: E-Line (TO-92 compatible) Dimension: E-Line-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 160mA (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 85pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120293-ZVN0124ASTOA
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Dimension: E-Line-3
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 160mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 85pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-ZVN0124ASTOA 1120293-ZVN0124ASTOA
Product Name 240V 0.16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0124ASTOA
Polarity N-Channel N-Channel; N-Channel
PD 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM27222MX/NOPB - Rochester Electronics
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMZH120R020M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102ASAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers