N-Channel 240V 160mA (Ta) 700mW (Ta) Through Hole TO-92
MOSFET N-CH 240V 160MA TO92-3 Product overview: ZVN0124A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 160MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 160MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVN0124A can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036831-ZVN0124A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 160mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 85pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 240V 160MA TO92-3
MOSFET, N-CH, 240V, 0.16A, E-LINE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ZVN0124A-ND | 278-ZVN0124A | 036831-ZVN0124A | ZVN0124A | ZVN0124A | 29AK9108 |
| Product Name | Single FETs, MOSFETs | 240V 160MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0124A | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 240V, 0.16A, E-Line Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; SOT3; TO-92-3 | Through Hole | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 240 volts | 240 volts |