Product overview: ZVN0120A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ZVN0120A can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115183-ZVN0120A
Length: 4.77 mm
Drain to Source Voltage (Vdss): 200 V
Height: 4.01 mm
Weight: 453.59237 mg
Number of Channels: 1
Width: 2.41 mm
Rise Time: 8 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 700 mW
Turn-On Delay Time: 7 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 160 mA
Turn-Off Delay Time: 16 ns
Drain to Source Resistance: 16 Ω
Gate to Source Voltage (Vgs): 20 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-ZVN0120A | 1115183-ZVN0120A |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVN0120A |
| PD | 700 milliwatts |