DIODES Incorporated OEM Parts - OEM Parts (T - Z) - ZUMTS17TA ZUMTS17TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961839-ZUMTS17TA Packaging: Cut Tape Current Rating: 25 mA Length: 2.2 mm Mounting: SMD (SMT) Frequency: 1.3 GHz Polarity: NPN Height: 1 mm Gain: 15 dB Weight: 59.987591 mg Width: 1.26 mm Categories: OEM Parts(T-Z) Case / Package: TO-226-3 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Base Voltage (VCBO): 25 V Collector Emitter Breakdown Voltage: 15 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 2.5 V Max Collector Current: 500 mA Transition Frequency: 600 MHz Continuous Collector Current: 25 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961839-ZUMTS17TA Packaging: Cut Tape Current Rating: 25 mA Length: 2.2 mm Mounting: SMD (SMT) Frequency: 1.3 GHz Polarity: NPN Height: 1 mm Gain: 15 dB Weight: 59.987591 mg Width: 1.26 mm Categories: OEM Parts(T-Z) Case / Package: TO-226-3 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Base Voltage (VCBO): 25 V Collector Emitter Breakdown Voltage: 15 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 2.5 V Max Collector Current: 500 mA Transition Frequency: 600 MHz Continuous Collector Current: 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZUMTS17TA - 961839-ZUMTS17TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZUMTS17TA
961839-ZUMTS17TA
OEM Parts - OEM Parts (T - Z) - ZUMTS17TA 961839-ZUMTS17TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961839-ZUMTS17TA Packaging: Cut Tape Current Rating: 25 mA Length: 2.2 mm Mounting: SMD (SMT) Frequency: 1.3 GHz Polarity: NPN Height: 1 mm Gain: 15 dB Weight: 59.987591 mg Width: 1.26 mm Categories: OEM Parts(T-Z) Case / Package: TO-226-3 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 15 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Base Voltage (VCBO): 25 V Collector Emitter Breakdown Voltage: 15 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 2.5 V Max Collector Current: 500 mA Transition Frequency: 600 MHz Continuous Collector Current: 25 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961839-ZUMTS17TA
Packaging: Cut Tape
Current Rating: 25 mA
Length: 2.2 mm
Mounting: SMD (SMT)
Frequency: 1.3 GHz
Polarity: NPN
Height: 1 mm
Gain: 15 dB
Weight: 59.987591 mg
Width: 1.26 mm
Categories: OEM Parts(T-Z)
Case / Package: TO-226-3
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Base Voltage (VCBO): 25 V
Collector Emitter Breakdown Voltage: 15 V
Collector Emitter Voltage (VCEO): 15 V
Emitter Base Voltage (VEBO): 2.5 V
Max Collector Current: 500 mA
Transition Frequency: 600 MHz
Continuous Collector Current: 25 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 961839-ZUMTS17TA
Product Name OEM Parts - OEM Parts (T - Z) - ZUMTS17TA
Unlock Full Specs
to access all available technical data