DIODES Incorporated 15V 600MHZ Bipolar Transistor ZUMT918TA

Description
RF TRANS NPN 15V 600MHZ SOT323 Product overview: ZUMT918TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 600MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 600MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-ZUMT918TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 15V 600MHZ SOT323 Product overview: ZUMT918TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 600MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 600MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-ZUMT918TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 600MHZ Bipolar Transistor
283-ZUMT918TA
15V 600MHZ Bipolar Transistor 283-ZUMT918TA
RF TRANS NPN 15V 600MHZ SOT323 Product overview: ZUMT918TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 600MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 600MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-ZUMT918TA can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 600MHZ SOT323 Product overview: ZUMT918TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 600MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 600MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-ZUMT918TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - ZUMT918TA - 1120289-ZUMT918TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - ZUMT918TA
1120289-ZUMT918TA
TRANSISTORS - RF Transistors (BJT) - ZUMT918TA 1120289-ZUMT918TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120289-ZUMT918TA Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB Frequency - Transition: 600MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6dB @ 60MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 3mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120289-ZUMT918TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 60MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 3mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZUMT918TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZUMT918TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZUMT918TA
RF TRANS NPN 15V 600MHZ SOT323

RF TRANS NPN 15V 600MHZ SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-ZUMT918TA 1120289-ZUMT918TA ZUMT918TA
Product Name 15V 600MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - ZUMT918TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) SOT3; SOT323; SOT-323
Packing Method Cut Tape (CT) Tape Reel; Reel - TR Cut Tape (CT),Digi-ReelR
Polarity NPN; NPN
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data