Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106392-ZUMT850BTA
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 300 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 330 mW
Gain Bandwidth Product: 300 MHz
Number of Pins: 3
Categories: OEM Parts(T-Z)
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 50 V
Collector Emitter Voltage (VCEO): 45 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106392-ZUMT850BTA |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZUMT850BTA |