TRANS PNP 40V 0.75A SOT323 Product overview: ZUMT720TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT720TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 750mA 220MHz 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 40V 750mA 220MHz 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 40V 750mA 220MHz 500mW Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 036830-ZUMT720TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 100mA, 750mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 90 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS, PNP, 40V, 0.75A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 40V 0.75A SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZUMT720TA | ZUMT720CT-ND | 036830-ZUMT720TA | 29AK9104 | ZUMT720TA |
| Product Name | 40V 0.75A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZUMT720TA | Trans, Pnp, 40V, 0.75A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | TO-3 | SOT323; SOT-323 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 750 milliamps | 750 milliamps | |||
| VCEO | 40 volts | 40 volts |