DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZUMT718TA ZUMT718TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057842-ZUMT718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 210MHz Transistor Polarity: PNP Family Name: ZUMT718 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 250mV @ 100mA, 1A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SA2028; 2SA202800L; ZUMT718; Introduction Date: June 26, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057842-ZUMT718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 210MHz Transistor Polarity: PNP Family Name: ZUMT718 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 250mV @ 100mA, 1A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SA2028; 2SA202800L; ZUMT718; Introduction Date: June 26, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZUMT718TA - 057842-ZUMT718TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZUMT718TA
057842-ZUMT718TA
TRANSISTORS - Transistors (BJT) - Single - ZUMT718TA 057842-ZUMT718TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057842-ZUMT718TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 210MHz Transistor Polarity: PNP Family Name: ZUMT718 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 250mV @ 100mA, 1A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SA2028; 2SA202800L; ZUMT718; Introduction Date: June 26, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057842-ZUMT718TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 210MHz
Transistor Polarity: PNP
Family Name: ZUMT718
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 250mV @ 100mA, 1A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SA2028; 2SA202800L; ZUMT718;
Introduction Date: June 26, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1A Bipolar Transistor
276-ZUMT718TA
20V 1A Bipolar Transistor 276-ZUMT718TA
TRANS PNP 20V 1A SOT323 Product overview: ZUMT718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT718TA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A SOT323 Product overview: ZUMT718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT718TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZUMT718CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT718CT-ND
Single Bipolar Transistors ZUMT718CT-ND
Bipolar (BJT) Transistor PNP 20V 1A 210MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 20V 1A 210MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - ZUMT718DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT718DKR-ND
Single Bipolar Transistors ZUMT718DKR-ND
Bipolar (BJT) Transistor PNP 20V 1A 210MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 20V 1A 210MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - ZUMT718TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT718TR-ND
Single Bipolar Transistors ZUMT718TR-ND
Bipolar (BJT) Transistor PNP 20V 1A 210MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 20V 1A 210MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZUMT718TA
Bipolar Transistors - BJT ZUMT718TA
Bipolar Transistors - BJT PNP Super323

Bipolar Transistors - BJT PNP Super323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZUMT718TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZUMT718TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZUMT718TA
TRANS PNP 20V 1A SOT323

TRANS PNP 20V 1A SOT323

Supplier's Site
TRANS PNP 20V 1A SC70-3 - 233-ZUMT718TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 1A SC70-3
233-ZUMT718TA
TRANS PNP 20V 1A SC70-3 233-ZUMT718TA
TRANS PNP 20V 1A SC70-3

TRANS PNP 20V 1A SC70-3

Supplier's Site
Transistor, Pnp, 20V, 1A, Sot-323 Rohs Compliant Diodes Inc. - 88AH7393 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 20V, 1A, Sot-323 Rohs Compliant Diodes Inc.
88AH7393
Transistor, Pnp, 20V, 1A, Sot-323 Rohs Compliant Diodes Inc. 88AH7393
TRANSISTOR, PNP, 20V, 1A, SOT-323 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 20V, 1A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Bipolar Transistors - ZUMT718TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZUMT718TA
Single Bipolar Transistors ZUMT718TA
TRANS PNP 20V 1A SOT323

TRANS PNP 20V 1A SOT323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 057842-ZUMT718TA 276-ZUMT718TA ZUMT718CT-ND ZUMT718TA ZUMT718TA 233-ZUMT718TA 88AH7393 ZUMT718TA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZUMT718TA 20V 1A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 1A SC70-3 Transistor, Pnp, 20V, 1A, Sot-323 Rohs Compliant Diodes Inc. Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data