DIODES Incorporated 12V 1.25A Bipolar Transistor ZUMT717TA

Description
TRANS PNP 12V 1.25A SOT323 Product overview: ZUMT717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT717TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 1.25A SOT323 Product overview: ZUMT717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT717TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.25A Bipolar Transistor
276-ZUMT717TA
12V 1.25A Bipolar Transistor 276-ZUMT717TA
TRANS PNP 12V 1.25A SOT323 Product overview: ZUMT717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT717TA can be used for catalog matching and distributor lookup.

TRANS PNP 12V 1.25A SOT323 Product overview: ZUMT717TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.25A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT717TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZUMT717TA - 036829-ZUMT717TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZUMT717TA
036829-ZUMT717TA
TRANSISTORS - Transistors (BJT) - Single - ZUMT717TA 036829-ZUMT717TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036829-ZUMT717TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1.25A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 240mV @ 100mA, 1.25A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036829-ZUMT717TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 240mV @ 100mA, 1.25A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - ZUMT717TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT717TR-ND
Single Bipolar Transistors ZUMT717TR-ND
Bipolar (BJT) Transistor PNP 12V 1.25A 220MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 12V 1.25A 220MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - ZUMT717DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT717DKR-ND
Single Bipolar Transistors ZUMT717DKR-ND
Bipolar (BJT) Transistor PNP 12V 1.25A 220MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 12V 1.25A 220MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - ZUMT717CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT717CT-ND
Single Bipolar Transistors ZUMT717CT-ND
Bipolar (BJT) Transistor PNP 12V 1.25A 220MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 12V 1.25A 220MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - ZUMT717TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZUMT717TA
Single Bipolar Transistors ZUMT717TA
TRANS PNP 12V 1.25A SOT323

TRANS PNP 12V 1.25A SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZUMT717TA
Bipolar Transistors - BJT ZUMT717TA
Bipolar Transistors - BJT PNP Super323

Bipolar Transistors - BJT PNP Super323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZUMT717TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZUMT717TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZUMT717TA
TRANS PNP 12V 1.25A SOT323

TRANS PNP 12V 1.25A SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZUMT717TA 036829-ZUMT717TA ZUMT717TR-ND ZUMT717TA ZUMT717TA ZUMT717TA
Product Name 12V 1.25A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZUMT717TA Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1250 milliamps 1250 milliamps 1250 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data