Manufacturer: Diodes Incorporated
Win Source Part Number: 036826-ZUMT617TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 245mV @ 20mA, 1.5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 385mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TRANS NPN 15V 1.5A SC70-3 Product overview: ZUMT617TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT617TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor
TRANS NPN 15V 1.5A SOT-323
TRANS NPN 15V 1.5A SOT-323
TRANS, NPN, 15V, 1.5A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS NPN 15V 1.5A SC70-3
TRANS NPN 15V 1.5A SC70-3
Bipolar Transistors - BJT NPN Super323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 036826-ZUMT617TA | 276-ZUMT617TA | 31-ZUMT617TATR-ND | 29AK9101 | ZUMT617TA | ZUMT617TA | ZUMT617TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZUMT617TA | 15V 1.5A Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 15V, 1.5A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 15 volts | 15 volts | 15 volts |