DIODES Incorporated 60V 1A Bipolar Transistor ZUMT591TA

Description
TRANS PNP 60V 1A SOT323 Product overview: ZUMT591TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT591TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 1A SOT323 Product overview: ZUMT591TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT591TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1A Bipolar Transistor
276-ZUMT591TA
60V 1A Bipolar Transistor 276-ZUMT591TA
TRANS PNP 60V 1A SOT323 Product overview: ZUMT591TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT591TA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT323 Product overview: ZUMT591TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT591TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZUMT591TA - 036825-ZUMT591TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZUMT591TA
036825-ZUMT591TA
TRANSISTORS - Transistors (BJT) - Single - ZUMT591TA 036825-ZUMT591TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036825-ZUMT591TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036825-ZUMT591TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - ZUMT591TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZUMT591TR-ND
Single Bipolar Transistors ZUMT591TR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - ZUMT591TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZUMT591TA
Single Bipolar Transistors ZUMT591TA
TRANS PNP 60V 1A SOT323

TRANS PNP 60V 1A SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZUMT591TA
Bipolar Transistors - BJT ZUMT591TA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZUMT591TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZUMT591TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZUMT591TA
TRANS PNP 60V 1A SOT323

TRANS PNP 60V 1A SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZUMT591TA 036825-ZUMT591TA ZUMT591TR-ND ZUMT591TA ZUMT591TA ZUMT591TA
Product Name 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZUMT591TA Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data