Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 057841-ZUMT491TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TRANS NPN 60V 1A SOT323 Product overview: ZUMT491TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZUMT491TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 60V 1A SOT323
TRANS NPN 60V 1A SOT323
TRANS, NPN, 60V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZUMT491DKR-ND | 057841-ZUMT491TA | 276-ZUMT491TA | ZUMT491TA | ZUMT491TA | ZUMT491TA | 29AK9100 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZUMT491TA | 60V 1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |