TRANS PNP 12V 4.5A E-LINE Product overview: ZTX968 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX968 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 4.5A 80MHz 1.58W Through Hole E-Line (TO-92 compatible)
TRANS PNP 12V 4.5A E-LINE
TRANS, PNP, 12V, 4.5A, 200DEG C, 1.58W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP Big Chip SELine
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX968 | ZTX968DI-ND | ZTX968 | 29AK9098 | ZTX968 |
| Product Name | 12V 4.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 12V, 4.5A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Bulk | E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 4500 milliamps | 4500 milliamps | |||
| VCEO | 12 volts | 12 volts |