Manufacturer: Diodes Incorporated
Win Source Part Number: 051990-ZTX958STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 85MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 400mV @ 100mA, 500mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 10V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 400V 500mA 85MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS PNP 400V 0.5A E-LINE Product overview: ZTX958STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX958STZ can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Big Chip SELine
TRANS PNP 400V 0.5A E-LINE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 051990-ZTX958STZ | ZTX958STZ-ND | 276-ZTX958STZ | ZTX958STZ | ZTX958STZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX958STZ | Single Bipolar Transistors | 400V 0.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | Tape & Box (TB) | ||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 400 volts | 400 volts |