Bipolar (BJT) Transistor PNP 400V 500mA 85MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS PNP 400V 0.5A E-LINE Product overview: ZTX958 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX958 can be used for catalog matching and distributor lookup.
TRANS PNP 400V 0.5A E-LINE
Bipolar Transistors - BJT PNP Big Chip SELine
TRANS, PNP, 400V, 0.5A, 200DEG C, 1.58W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZTX958-ND | 276-ZTX958 | ZTX958 | ZTX958 | 29AK9097 |
| Product Name | Single Bipolar Transistors | 400V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 400V, 0.5A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP | ||
| Package Type | E-Line-3 | Bulk | TO-92; E-Line (TO-92 compatible) | TO-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 400 volts | 400 volts |