Manufacturer: Diodes Incorporated
Win Source Part Number: 1120285-ZTX957
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 85MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 200mV @ 300mA, 1A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 10V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 300V 1A 85MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS PNP 300V 1A E-LINE Product overview: ZTX957 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX957 can be used for catalog matching and distributor lookup.
TRANS PNP 300V 1A E-LINE
TRANS PNP 300V 1A E-LINE
TRANS, PNP, 300V, 1A, 200DEG C, 1.58W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP Big Chip SELine
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1120285-ZTX957 | ZTX957DI-ND | 276-ZTX957 | ZTX957 | ZTX957 | 29AK9096 | ZTX957 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX957 | Single Bipolar Transistors | 300V 1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 300V, 1A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | Bulk | TO-92; E-Line-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |