Manufacturer: Diodes Incorporated
Win Source Part Number: 1120284-ZTX956STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 250mV @ 400mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.58W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 200V 2A 110MHz 1.58W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor PNP 200V 2A 110MHz 1.58W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Big Chip SELine
TRANS PNP 200V 2A E-LINE
Bipolar Transistors - BJT PNP Big Chip SELine
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120284-ZTX956STZ | ZTX956STZDICT-ND | ZTX956STZ | ZTX956STZ | 233-ZTX956STZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX956STZ | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT PNP Big Chip SELine |
| Polarity | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | |||
| Packing Method | Tape Reel; Cut Tape (CT),Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 200 volts | 200 volts |