DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZTX953 ZTX953

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004824-ZTX953 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: PNP Family Name: ZTX953 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 330mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): 2SA1827-E; 2SA1826S; 2SA1827R; 2SA1826-E; Introduction Date: October 29, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004824-ZTX953 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: PNP Family Name: ZTX953 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 330mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): 2SA1827-E; 2SA1826S; 2SA1827R; 2SA1826-E; Introduction Date: October 29, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZTX953 - 004824-ZTX953 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX953
004824-ZTX953
TRANSISTORS - Transistors (BJT) - Single - ZTX953 004824-ZTX953
Manufacturer: Diodes Incorporated Win Source Part Number: 004824-ZTX953 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: PNP Family Name: ZTX953 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 330mV @ 400mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 1V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): 2SA1827-E; 2SA1826S; 2SA1827R; 2SA1826-E; Introduction Date: October 29, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004824-ZTX953
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Family Name: ZTX953
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 330mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): 2SA1827-E; 2SA1826S; 2SA1827R; 2SA1826-E;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004824-ZTX953
Product Name TRANSISTORS - Transistors (BJT) - Single - ZTX953
Operating Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PW - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
8 suppliers
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details