TRANS PNP 30V 4.5A E-LINE Product overview: ZTX949STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX949STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 4.5A 100MHz 1.58W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor PNP 30V 4.5A 100MHz 1.58W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Big Chip SELine
TRANS, PNP, 30V, 4.5A, 200DEG C, 1.58W ROHS COMPLIANT: YES
TRANS PNP 30V 4.5A E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX949STZ | ZTX949STZDITB-ND | ZTX949STZ | 29AK9095 | ZTX949STZ |
| Product Name | 30V 4.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, 30V, 4.5A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Cut Tape (CT) | E-Line-3, Formed Leads | TO-3 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 4500 milliamps | 4500 milliamps | |||
| VCEO | 30 volts | 30 volts |