TRANS PNP 30V 4.5A E-LINE Product overview: ZTX949 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX949 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 4.5A 100MHz 1.58W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 057840-ZTX949
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 320mV @ 300mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 1.58W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT PNP Big Chip SELine
TRANS, PNP, 30V, 4.5A, 200DEG C, 1.58W ROHS COMPLIANT: YES
TRANS PNP 30V 4.5A E-LINE
TRANS PNP 30V 4.5A E-LINE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX949 | ZTX949-ND | 057840-ZTX949 | ZTX949 | 29AK9094 | ZTX949 | ZTX949 |
| Product Name | 30V 4.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX949 | Bipolar Transistors - BJT | Trans, Pnp, 30V, 4.5A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Bulk | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | TO-92; E-Line-3 | ||
| Packing Method | Bulk | Bulk; Bulk | |||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |