Bipolar (BJT) Transistor PNP 20V 4.5A 80MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS PNP 20V 4.5A E-LINE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX948STOB-ND | ZTX948STOB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |