Bipolar (BJT) Transistor NPN 300V 3A 80MHz 1.2W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120276-ZTX857
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 250mV @ 600mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 10V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS NPN 300V 3A E-LINE Product overview: ZTX857 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX857 can be used for catalog matching and distributor lookup.
Trans GP BJT NPN 300V 3A 3-Pin E-Line
Bipolar Transistors - BJT NPN Big Chip SELine
TRANS NPN 300V 3A E-LINE
TRANS NPN 300V 3A E-LINE
HIGH CURRENT TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:3A; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:80MHzRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZTX857-ND | 1120276-ZTX857 | 276-ZTX857 | 233-ZTX857 | ZTX857 | ZTX857 | ZTX857 | 98K4093 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX857 | 300V 3A Bipolar Transistor | Trans GP BJT NPN 300V 3A 3-Pin E-Line | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | High Current Transistor, Npn, 300V; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | TO-92; E-Line-3 | TO-3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |