TRANS NPN 150V 4A E-LINE Product overview: ZTX855 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX855 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120274-ZTX855
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Family Name: ZTX855
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 260mV @ 400mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): ZTX855STZ; ZTX855STOA ; ZTX855STOB;
Introduction Date: October 29, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio
Bipolar (BJT) Transistor NPN 150V 4A 90MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS NPN 150V 4A E-LINE
Bipolar Transistors - BJT NPN Big Chip SELine
TRANS, NPN, 150V, 4A, 200DEG C, 1.58W ROHS COMPLIANT: YES
TRANS NPN 150V 4A E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX855 | 1120274-ZTX855 | ZTX855DI-ND | ZTX855 | ZTX855 | 29AK9092 | ZTX855 |
| Product Name | 150V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX855 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 150V, 4A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3 | TO-92; E-Line (TO-92 compatible) | TO-3 | TO-92; E-Line-3 | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |