TRANS NPN 100V 4A E-LINE Product overview: ZTX853STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX853STZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 4A 130MHz 1.2W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor NPN 100V 4A 130MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS, NPN, 100V, 4A, 200DEG C, 1.58W ROHS COMPLIANT: YES
TRANS NPN 100V 4A E-LINE
Bipolar Transistors - BJT NPN Big Chip SELine
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX853STZ | ZTX853STZDITB-ND | 29AK9091 | ZTX853STZ | ZTX853STZ |
| Product Name | 100V 4A Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 100V, 4A, 200Deg C, 1.58W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Cut Tape (CT) | E-Line-3 | TO-3 | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 4000 milliamps | 4000 milliamps | |||
| VCEO | 100 volts | 100 volts |