Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS NPN 60V 5A E-LINE Product overview: ZTX851 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX851 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036823-ZTX851
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 200mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Big Chip SELine
BIPOLAR TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes
TRANS NPN 60V 5A E-LINE
TRANS NPN 60V 5A E-LINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZTX851-ND | 276-ZTX851 | 036823-ZTX851 | ZTX851 | 66K6783 | ZTX851 | ZTX851 | 233-ZTX851 |
| Product Name | Single Bipolar Transistors | 60V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX851 | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 60V; Transistor Polarity Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 60V 5A E-LINE |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | E-Line-3 | Bulk | TO-92; SOT3; E-Line (TO-92 compatible) | TO-3 | TO-92; E-Line-3 | |||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |