Bipolar (BJT) Transistor NPN 30V 5A 100MHz 1.2W Through Hole E-Line (TO-92 compatible)
TRANS NPN 30V 5A E-LINE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX849STOB-ND | ZTX849STOB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |