Manufacturer: Diodes Incorporated
Win Source Part Number: 1283305-ZTX796A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: E-Line-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 200V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ZTX796A
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 20mA, 200mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 10mA, 5V
Maximum Power: 1W
TRANS PNP 200V 0.5A E-LINE Product overview: ZTX796A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX796A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 200V 500mA 100MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 200V 0.5A E-LINE
TRANS PNP 200V 0.5A E-LINE
TRANS, PNP, 200V, 0.5A, 200DEG C, 1.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 200V VCEO PNP 250 GAIN IC 0.3A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1283305-ZTX796A | 276-ZTX796A | ZTX796A-ND | ZTX796A | ZTX796A | 29AK9089 | ZTX796A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX796A | 200V 0.5A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 200V, 0.5A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; SOT3 | Bulk | E-Line-3 | TO-92; E-Line-3 | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||||
| TJ | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||||
| Power Gain | 300 dB |