Manufacturer: Diodes Incorporated
Win Source Part Number: 1120271-ZTX795A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
TRANS PNP 140V 0.5A E-LINE Product overview: ZTX795A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX795A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 140V 500mA 100MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Super E-Line
TRANS PNP 140V 0.5A E-LINE
TRANS, PNP, 140V, 0.5A, 200DEG C, 1.5W ROHS COMPLIANT: YES
TRANS PNP 140V 0.5A E-LINE
TRANS PNP 140V 0.5A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120271-ZTX795A | 276-ZTX795A | ZTX795A-ND | ZTX795A | 233-ZTX795A | 29AK9087 | ZTX795A | ZTX795A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX795A | 140V 0.5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANS PNP 140V 0.5A E-LINE | Trans, Pnp, 140V, 0.5A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | E-Line-3 | TO-3 | TO-92; E-Line-3 | |||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 140 volts | 140 volts | 140 volts |