Manufacturer: Diodes Incorporated
Win Source Part Number: 1120270-ZTX792ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PNP 70V 2A E-LINE Product overview: ZTX792ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX792ASTZ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 70V 2A 100MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar (BJT) Transistor PNP 70V 2A 100MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 70V 2A E-LINE
TRANS, PNP, 70V, 2A, 200DEG C, 1.5W ROHS COMPLIANT: YES
TRANS PNP 70V 2A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1120270-ZTX792ASTZ | 276-ZTX792ASTZ | ZTX792ASTZDITB-ND | ZTX792ASTZ | 29AK9086 | ZTX792ASTZ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX792ASTZ | 70V 2A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Pnp, 70V, 2A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Cut Tape (CT) | E-Line-3, Formed Leads | TO-92; E-Line-3, Formed Leads | TO-3 | TO-92; E-Line (TO-92 compatible) |
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 70 volts | 70 volts | 70 volts |