Manufacturer: Diodes Incorporated
Win Source Part Number: 036821-ZTX792A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS PNP 70V 2A E-LINE Product overview: ZTX792A from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX792A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 70V 2A 100MHz 1W Through Hole E-Line (TO-92 compatible)
Bipolar Transistors - BJT PNP Super E-Line
TRANS PNP 70V 2A E-LINE
TRANS PNP 70V 2A E-LINE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 036821-ZTX792A | 276-ZTX792A | ZTX792A-ND | ZTX792A | ZTX792A | ZTX792A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX792A | 70V 2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; SOT3; E-Line (TO-92 compatible) | Bulk | E-Line-3 | TO-92; E-Line (TO-92 compatible) | TO-92; E-Line-3 | |
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 70 volts | 70 volts | 70 volts |