Manufacturer: Diodes Incorporated
Win Source Part Number: 759111-ZTX790ASTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 200°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ZTX790A
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 10mA, 2V
Maximum Power: 1W
TRANS PNP 40V 2A E-LINE Product overview: ZTX790ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX790ASTZ can be used for catalog matching and distributor lookup.
TRANS PNP 40V 2A E-LINE
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 40V 2A E-LINE
TRANS PNP 40V 2A E-LINE
Bipolar Transistors - BJT PNP Super E-Line
TRANS, PNP, 40V, 2A, 200DEG C, 1.5W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 759111-ZTX790ASTZ | 276-ZTX790ASTZ | 31-ZTX790ASTZCT-ND | ZTX790ASTZ | 233-ZTX790ASTZ | ZTX790ASTZ | 29AK9085 |
| Product Name | Electronic Wholesale - ZTX790ASTZ | 40V 2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 40V 2A E-LINE | Bipolar Transistors - BJT | Trans, Pnp, 40V, 2A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-92; SOT3 | Tape & Box (TB) | E-Line-3, Formed Leads | TO-3 | |||
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | |||||
| VCEO | 40 volts | 40 volts |