Bipolar (BJT) Transistor PNP 25V 3A 100MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 800415-ZTX789ASTZ
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3, Formed Leads
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 100MHz
Family Name: ZTX789A
Categories: Discrete Semiconductor Products
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 10mA, 2V
Alternative Parts (Cross-Reference): 2SB1117L; 2SB1117K; 2SB1117-T; 2SB1117U;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS PNP 25V 3A E-LINE Product overview: ZTX789ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX789ASTZ can be used for catalog matching and distributor lookup.
TRANS PNP 25V 3A E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZTX789ASTZ-ND | 800415-ZTX789ASTZ | 276-ZTX789ASTZ | ZTX789ASTZ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZTX789ASTZ | 25V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | E-Line-3, Formed Leads | TO-92; SOT3 | Tape & Box (TB) | |
| Packing Method | Tape Reel; Tape in Box | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |
| IC(max) | 1.00E-4 milliamps | 3000 milliamps | 3000 milliamps | |
| Power Gain | 300 dB |