DIODES Incorporated 15V 3A Bipolar Transistor ZTX788BSTZ

Description
TRANS PNP 15V 3A E-LINE Product overview: ZTX788BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX788BSTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 15V 3A E-LINE Product overview: ZTX788BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX788BSTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 3A Bipolar Transistor
276-ZTX788BSTZ
15V 3A Bipolar Transistor 276-ZTX788BSTZ
TRANS PNP 15V 3A E-LINE Product overview: ZTX788BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX788BSTZ can be used for catalog matching and distributor lookup.

TRANS PNP 15V 3A E-LINE Product overview: ZTX788BSTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX788BSTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZTX788BSTZ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX788BSTZ-ND
Single Bipolar Transistors ZTX788BSTZ-ND
Bipolar (BJT) Transistor PNP 15V 3A 100MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 15V 3A 100MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX788BSTZ - 1120267-ZTX788BSTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX788BSTZ
1120267-ZTX788BSTZ
TRANSISTORS - Transistors (BJT) - Single - ZTX788BSTZ 1120267-ZTX788BSTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 1120267-ZTX788BSTZ Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: E-Line (TO-92 compatible) Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 450mV @ 10mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120267-ZTX788BSTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 450mV @ 10mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX788BSTZ
Bipolar Transistors - BJT ZTX788BSTZ
Bipolar Transistors - BJT PNP 15V HIGH GAIN

Bipolar Transistors - BJT PNP 15V HIGH GAIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX788BSTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX788BSTZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX788BSTZ
TRANS PNP 15V 3A E-LINE

TRANS PNP 15V 3A E-LINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZTX788BSTZ ZTX788BSTZ-ND 1120267-ZTX788BSTZ ZTX788BSTZ ZTX788BSTZ
Product Name 15V 3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZTX788BSTZ Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type Tape & Box (TB) E-Line-3, Formed Leads TO-92; SOT3; E-Line (TO-92 compatible)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 3000 milliamps 3000 milliamps
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details