DIODES Incorporated 400V 0.5A 1500mW Bipolar Transistor ZTX758STZ

Description
Trans GP BJT PNP 400V 0.5A 1500mW 3-Pin E-Line Ammo Product overview: ZTX758STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX758STZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 400V 0.5A 1500mW 3-Pin E-Line Ammo Product overview: ZTX758STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX758STZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.5A 1500mW Bipolar Transistor
276-ZTX758STZ
400V 0.5A 1500mW Bipolar Transistor 276-ZTX758STZ
Trans GP BJT PNP 400V 0.5A 1500mW 3-Pin E-Line Ammo Product overview: ZTX758STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX758STZ can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 400V 0.5A 1500mW 3-Pin E-Line Ammo Product overview: ZTX758STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 1500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX758STZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZTX758STZ - 904354-ZTX758STZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZTX758STZ
904354-ZTX758STZ
TRANSISTORS - Transistors (BJT) - Single - ZTX758STZ 904354-ZTX758STZ
Manufacturer: Diodes Incorporated Win Source Part Number: 904354-ZTX758STZ Operating Temperature Range: -55°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 400 V 500 mA 50MHz 1 W Through Hole E-Line (TO-92 compatible) Package: E-Line-3, Formed Leads Package: Tape & Box (TB) Mounting: Through Hole Family Name: ZTX758 Categories: Discrete Semiconductor Products Case / Package: E-Line (TO-92 compatible) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 904354-ZTX758STZ
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 400 V 500 mA 50MHz 1 W Through Hole E-Line (TO-92 compatible)
Package: E-Line-3, Formed Leads
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: ZTX758
Categories: Discrete Semiconductor Products
Case / Package: E-Line (TO-92 compatible)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Single Bipolar Transistors - ZTX758STZ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZTX758STZ-ND
Single Bipolar Transistors ZTX758STZ-ND
Bipolar (BJT) Transistor PNP 400V 500mA 50MHz 1W Through Hole E-Line (TO-92 compatible)

Bipolar (BJT) Transistor PNP 400V 500mA 50MHz 1W Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZTX758STZ
Bipolar Transistors - BJT ZTX758STZ
Bipolar Transistors - BJT PNP Super E-Line

Bipolar Transistors - BJT PNP Super E-Line

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZTX758STZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZTX758STZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZTX758STZ
TRANS PNP 400V 0.5A E-LINE

TRANS PNP 400V 0.5A E-LINE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZTX758STZ 904354-ZTX758STZ ZTX758STZ-ND ZTX758STZ ZTX758STZ
Product Name 400V 0.5A 1500mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZTX758STZ Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type Ammo TO-92; SOT3; E-Line (TO-92 compatible) E-Line-3, Formed Leads
Packing Method Ammo Tape Reel; Tape & Box (TB)
IC(max) 500 milliamps 500 milliamps
VCBO 400 volts
Unlock Full Specs
to access all available technical data