TRANS PNP 300V 0.5A E-LINE
Bipolar (BJT) Transistor PNP 300V 500mA 30MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 300V 0.5A E-LINE Product overview: ZTX757STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX757STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120265-ZTX757STZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS PNP 300V 0.5A E-LINE
Bipolar Transistors - BJT PNP Super E-Line
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZTX757STZCT-ND | 276-ZTX757STZ | 1120265-ZTX757STZ | ZTX757STZ | ZTX757STZ |
| Product Name | Single Bipolar Transistors | 300V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX757STZ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | E-Line-3, Formed Leads | Cut Tape (CT) | TO-92; SOT3; E-Line (TO-92 compatible) | ||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts |