Bipolar (BJT) Transistor PNP 300V 500mA 30MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 300V 0.5A E-LINE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX757STOB-ND | ZTX757STOB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |