DIODES Incorporated OEM Parts - OEM Parts (T - Z) - ZTX756 ZTX756

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106390-ZTX756 Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 1 W Categories: OEM Parts(T-Z) Case / Package: TO-92-3 Max Frequency: 30 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 200 V hFE Min: 50 Continuous Collector Current: 500 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106390-ZTX756 Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 1 W Categories: OEM Parts(T-Z) Case / Package: TO-92-3 Max Frequency: 30 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 200 V hFE Min: 50 Continuous Collector Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZTX756 - 1106390-ZTX756 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZTX756
1106390-ZTX756
OEM Parts - OEM Parts (T - Z) - ZTX756 1106390-ZTX756
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106390-ZTX756 Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 1 W Categories: OEM Parts(T-Z) Case / Package: TO-92-3 Max Frequency: 30 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 200 V hFE Min: 50 Continuous Collector Current: 500 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106390-ZTX756
Mounting: SMD (SMT)
Polarity: PNP
Power Dissipation: 1 W
Categories: OEM Parts(T-Z)
Case / Package: TO-92-3
Max Frequency: 30 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 200 V
hFE Min: 50
Continuous Collector Current: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1106390-ZTX756
Product Name OEM Parts - OEM Parts (T - Z) - ZTX756
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-74AUP1T97GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers