Manufacturer: Diodes Incorporated
Win Source Part Number: 800414-ZTX753STOB
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: E-Line-3, Formed Leads
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 140MHz
Part Status: Obsolete(EOL)
Family Name: ZTX753
Categories: Discrete Semiconductor Products
Manufacturer Package: E-Line (TO-92 compatible)
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Alternative Parts (Cross-Reference): NTE2658; TIPP32C; TIPP32C-S; TIPP32C-R-S;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 100V 2A E-LINE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 800414-ZTX753STOB | ZTX753STOB-ND | ZTX753STOB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZTX753STOB | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; SOT3 | E-Line-3, Formed Leads | |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 1.00E-4 milliamps | 2000 milliamps |