TRANS PNP 60V 2A E-LINE Product overview: ZTX751STZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZTX751STZ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120262-ZTX751STZ
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: E-Line (TO-92 compatible)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 2A E-LINE
Bipolar (BJT) Transistor PNP 60V 2A 100MHz 1W Through Hole E-Line (TO-92 compatible)
TRANS PNP 60V 2A E-LINE
Bipolar Transistors - BJT PNP Super E-Line
TRANS, PNP, 60V, 2A, 200DEG C, 1.5W ROHS COMPLIANT: YES
TRANS PNP 60V 2A E-LINE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZTX751STZ | 1120262-ZTX751STZ | 31-ZTX751STZCT-ND | ZTX751STZ | ZTX751STZ | 29AK9083 | ZTX751STZ |
| Product Name | 60V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZTX751STZ | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, 60V, 2A, 200Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | TO-92; SOT3; E-Line (TO-92 compatible) | E-Line-3, Formed Leads | TO-92; E-Line-3, Formed Leads | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |